Voltage Rating - AC
-
420V
Voltage Rating - DC
400V
700V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
4.8 mOhms
Mounting Type
Surface Mount
-55℃ ~ 85℃
Package / Case
14-SMD, Gull Wing
Through Hole
Size / Dimension
0.882" L x 0.700" W (22.40mm x 17.80mm)
Axial
Height - Seated (Max)
0.319" (8.10mm)
0.689" Dia x 1.811" L (17.50mm x 46.00mm)
Lead Spacing
0.591" (15.00mm)
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching
-
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
8 mOhms
-