Voltage Rating - AC
-
700V
Voltage Rating - DC
400V
2000V (2kV)
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
2.9 mOhms
Mounting Type
Surface Mount
-40℃ ~ 100℃
Package / Case
14-SMD, Gull Wing
Through Hole
Size / Dimension
0.882" L x 0.700" W (22.40mm x 17.80mm)
Radial - 4 Leads
Height - Seated (Max)
0.319" (8.10mm)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Termination
Gull Wing
1.969" (50.00mm)
Lead Spacing
0.591" (15.00mm)
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching
2.067" (52.50mm)
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
8 mOhms
-