Voltage Rating - AC
-
450V
Voltage Rating - DC
500V
850V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
2.4 mOhms
Mounting Type
Through Hole
-40℃ ~ 100℃
Package / Case
16-DIP
Through Hole
Size / Dimension
1.134" L x 0.701" W (28.80mm x 17.80mm)
Radial - 4 Leads
Height - Seated (Max)
0.319" (8.10mm)
1.260" L x 0.866" W (32.00mm x 22.00mm)
Termination
PC Pins
1.457" (37.00mm)
Lead Spacing
0.591" (15.00mm)
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching
1.083" (27.50mm)
Ratings
-
High Frequency, Switching
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
8 mOhms
-