Voltage Rating - AC
-
700V
Voltage Rating - DC
500V
2000V (2kV)
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
2.8 mOhms
Mounting Type
Through Hole
-40℃ ~ 85℃
Package / Case
16-DIP
Chassis Mount
Size / Dimension
1.134" L x 0.701" W (28.80mm x 17.80mm)
Rectangular Box
Height - Seated (Max)
0.319" (8.10mm)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Termination
PC Pins
1.969" (50.00mm)
Lead Spacing
0.591" (15.00mm)
-
Applications
DC Link, DC Filtering; High Frequency, Switching
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
8 mOhms
-