105K500CS6
105K500CS6
Active
Description:  CAP FILM 1UF 10% 500VDC 16DIP
Datasheet:   105K500CS6 Datasheet
History Price: $44.3
In Stock: 42000
105K500CS6 vs 105PPS700K
Series
Capstick? CS
PPS
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
420V
Voltage Rating - DC
500V
700V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
4.1 mOhms
Mounting Type
Through Hole
-55℃ ~ 85℃
Package / Case
16-DIP
Through Hole
Size / Dimension
1.134" L x 0.701" W (28.80mm x 17.80mm)
Axial
Height - Seated (Max)
0.319" (8.10mm)
0.827" Dia x 1.339" L (21.00mm x 34.00mm)
Termination
PC Pins
-
Lead Spacing
0.591" (15.00mm)
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching
-
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
8 mOhms
-