105K500CS6
105K500CS6
Active
Description:  CAP FILM 1UF 10% 500VDC 16DIP
Datasheet:   105K500CS6 Datasheet
History Price: $44.3
In Stock: 42000
105K500CS6 vs 105PSB700K2J
Series
Capstick? CS
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
420V
Voltage Rating - DC
500V
700V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
4 mOhms
Mounting Type
Through Hole
-40℃ ~ 100℃
Package / Case
16-DIP
Through Hole
Size / Dimension
1.134" L x 0.701" W (28.80mm x 17.80mm)
Radial
Height - Seated (Max)
0.319" (8.10mm)
1.673" L x 0.669" W (42.50mm x 17.00mm)
Termination
PC Pins
1.102" (28.00mm)
Lead Spacing
0.591" (15.00mm)
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching
1.476" (37.50mm)
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
8 mOhms
-