Voltage Rating - AC
600V
600V
Voltage Rating - DC
-
1500V (1.5kV)
Dielectric Material
Polypropylene (PP)
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
4.2 mOhms
Mounting Type
Chassis Mount
-55℃ ~ 85℃
Package / Case
Nonstandard
Through Hole
Size / Dimension
3.071" L x 3.071" W (78.00mm x 78.00mm)
Axial
Height - Seated (Max)
1.358" (34.50mm)
1.201" Dia x 2.323" L (30.50mm x 59.00mm)
Termination
Solder Pads
-
Applications
Conduction Cooled; High Pulse, DV/DT
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
0.5 mOhms
-