Voltage Rating - AC
400V
450V
Voltage Rating - DC
800V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
2.4 mOhms
Mounting Type
Through Hole
-40℃ ~ 100℃
Package / Case
Radial
Through Hole
Size / Dimension
1.555" L x 0.866" W (39.50mm x 22.00mm)
Radial - 4 Leads
Height - Seated (Max)
1.024" (26.00mm)
1.260" L x 0.866" W (32.00mm x 22.00mm)
Termination
PC Pins
1.457" (37.00mm)
Lead Spacing
1.378" (35.00mm)
PC Pins
Applications
Motor Run
1.083" (27.50mm)
Ratings
-
High Frequency, Switching
ESR (Equivalent Series Resistance)
-
-