105MABA01KIS
105MABA01KIS
Obsolete
Description:  CAP FILM 1UF 10% 800VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 6000
105MABA01KIS vs 105PHC850K
Series
MAB
PHC
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
400V
500V
Voltage Rating - DC
800V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
3.2 mOhms
Mounting Type
Through Hole
-40℃ ~ 85℃
Package / Case
Radial
Through Hole
Size / Dimension
1.555" L x 0.866" W (39.50mm x 22.00mm)
Axial
Height - Seated (Max)
1.024" (26.00mm)
1.024" Dia x 1.339" L (26.00mm x 34.00mm)
Termination
PC Pins
-
Lead Spacing
1.378" (35.00mm)
PC Pins
Applications
Motor Run
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL