Voltage Rating - AC
400V
630V
Voltage Rating - DC
800V
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
2.7 mOhms
Mounting Type
Through Hole
-40℃ ~ 100℃
Package / Case
Radial
Chassis Mount
Size / Dimension
1.555" L x 0.866" W (39.50mm x 22.00mm)
Rectangular Box
Height - Seated (Max)
1.024" (26.00mm)
1.673" L x 1.319" W (42.50mm x 33.50mm)
Termination
PC Pins
1.429" (36.30mm)
Lead Spacing
1.378" (35.00mm)
Screw Terminals
Ratings
-
DC Link, DC Filtering; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-