105MABA01KIS
105MABA01KIS
Obsolete
Description:  CAP FILM 1UF 10% 800VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 6000
105MABA01KIS vs 105PMB202KS
Series
MAB
PMB
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
400V
700V
Voltage Rating - DC
800V
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
2.8 mOhms
Mounting Type
Through Hole
-40℃ ~ 85℃
Package / Case
Radial
Chassis Mount
Size / Dimension
1.555" L x 0.866" W (39.50mm x 22.00mm)
Rectangular Box
Height - Seated (Max)
1.024" (26.00mm)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Termination
PC Pins
1.969" (50.00mm)
Lead Spacing
1.378" (35.00mm)
-
Applications
Motor Run
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-