Voltage Rating - AC
320V
450V
Voltage Rating - DC
600V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
4.2 mOhms
Mounting Type
Through Hole
-40℃ ~ 100℃
Package / Case
Radial
Through Hole
Size / Dimension
1.260" L x 0.433" W (32.00mm x 11.00mm)
Radial
Height - Seated (Max)
0.787" (20.00mm)
1.673" L x 0.669" W (42.50mm x 17.00mm)
Termination
PC Pins
1.102" (28.00mm)
Lead Spacing
1.083" (27.50mm)
PC Pins
Applications
Motor Run
1.476" (37.50mm)
Ratings
-
High Frequency, Switching
ESR (Equivalent Series Resistance)
-
-