105MABA02KHS
105MABA02KHS
Obsolete
Description:  CAP FILM 1UF 10% 600VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 22400
105MABA02KHS vs 105PHC330KG
Series
MAB
PHC
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
320V
220V
Voltage Rating - DC
600V
330V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
6.9 mOhms
Mounting Type
Through Hole
-40℃ ~ 85℃
Package / Case
Radial
Through Hole
Size / Dimension
1.260" L x 0.433" W (32.00mm x 11.00mm)
Axial
Height - Seated (Max)
0.787" (20.00mm)
0.492" Dia x 1.142" L (12.50mm x 29.00mm)
Termination
PC Pins
-
Lead Spacing
1.083" (27.50mm)
PC Pins
Applications
Motor Run
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL