Voltage Rating - AC
320V
250V
Voltage Rating - DC
600V
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
5.8 mOhms
Mounting Type
Through Hole
-40℃ ~ 85℃
Package / Case
Radial
Through Hole
Size / Dimension
1.260" L x 0.433" W (32.00mm x 11.00mm)
Axial
Height - Seated (Max)
0.787" (20.00mm)
0.591" Dia x 1.142" L (15.00mm x 29.00mm)
Lead Spacing
1.083" (27.50mm)
PC Pins
Ratings
-
DC Link, DC Filtering; High Frequency, Switching
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL