Voltage Rating - AC
320V
700V
Voltage Rating - DC
600V
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
2.8 mOhms
Mounting Type
Through Hole
-40℃ ~ 85℃
Package / Case
Radial
Chassis Mount
Size / Dimension
1.260" L x 0.433" W (32.00mm x 11.00mm)
Rectangular Box
Height - Seated (Max)
0.787" (20.00mm)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Termination
PC Pins
1.969" (50.00mm)
Lead Spacing
1.083" (27.50mm)
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
-
-