Voltage Rating - AC
320V
450V
Voltage Rating - DC
600V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
2.7 mOhms
Mounting Type
Through Hole
-40℃ ~ 85℃
Package / Case
Radial
Chassis Mount
Size / Dimension
1.260" L x 0.433" W (32.00mm x 11.00mm)
Rectangular Box
Height - Seated (Max)
0.787" (20.00mm)
1.673" L x 0.965" W (42.50mm x 24.50mm)
Termination
PC Pins
1.083" (27.50mm)
Lead Spacing
1.083" (27.50mm)
Screw Terminals
Applications
Motor Run
0.433" (11.00mm)
Ratings
-
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
-
-