105PHB850K4H
105PHB850K4H
Active
Description:  CAP FILM 1UF 10% 850VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: $9.91
In Stock: 47200
105PHB850K4H vs 105PSB122K2J
Series
PHB
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
450V
630V
Voltage Rating - DC
850V
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.4 mOhms
3.6 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial - 4 Leads
Radial
Height - Seated (Max)
1.260" L x 0.866" W (32.00mm x 22.00mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
1.457" (37.00mm)
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
1.476" (37.50mm)
Ratings
High Frequency, Switching
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-