105PHC250K
105PHC250K
Active
Description:  CAP FILM 1UF 10% 250VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   105PHC250K Datasheet
History Price: Active
In Stock: 13600
105PHC250K vs 105PMB122KTP1
Series
PHC
PMB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
630V
Voltage Rating - DC
250V
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
7.6 mOhms
2.7 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
Axial
Rectangular Box
Height - Seated (Max)
0.433" Dia x 1.142" L (11.00mm x 29.00mm)
1.673" L x 1.319" W (42.50mm x 33.50mm)
Termination
-
1.429" (36.30mm)
Lead Spacing
PC Pins
Screw Terminals
Applications
-
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-