105PHC400K
105PHC400K
Active
Description:  CAP FILM 1UF 10% 400VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   105PHC400K Datasheet
History Price: $3.33
In Stock: 46400
105PHC400K vs 105PSB102K4J
Series
PHC
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
250V
575V
Voltage Rating - DC
400V
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
6.7 mOhms
2.9 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial - 4 Leads
Height - Seated (Max)
0.512" Dia x 1.339" L (13.00mm x 34.00mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
-
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.476" (37.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-