Voltage Rating - AC
250V
420V
Voltage Rating - DC
400V
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
5.8 mOhms
4 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
0.591" Dia x 1.142" L (15.00mm x 29.00mm)
1.673" L x 0.669" W (42.50mm x 17.00mm)
Termination
-
1.102" (28.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.476" (37.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-