105PHC700K
105PHC700K
Active
Description:  CAP FILM 1UF 10% 700VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   105PHC700K Datasheet
History Price: Active
In Stock: 45600
105PHC700K vs 105PPS700KD17
Series
PHC
PPS
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
400V
420V
Voltage Rating - DC
700V
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.5 mOhms
4.8 mOhms
Mounting Type
-40℃ ~ 85℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
0.846" Dia x 1.339" L (21.50mm x 34.00mm)
0.689" Dia x 1.811" L (17.50mm x 46.00mm)
Termination
-
-
Lead Spacing
PC Pins
PC Pins
Applications
-
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-