Voltage Rating - AC
400V
700V
Voltage Rating - DC
700V
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.5 mOhms
2.9 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial - 4 Leads
Height - Seated (Max)
0.846" Dia x 1.339" L (21.50mm x 34.00mm)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Termination
-
1.969" (50.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
2.067" (52.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-