105PMB122KAP1
105PMB122KAP1
Active
Description:  CAP FILM 1UF 10% 1.2KVDC CHAS MT
Manufacturer:  Illinois Capacitor
History Price: $12.40024
In Stock: 28400
105PMB122KAP1 vs 105PSB700K2H
Series
PMB
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
630V
420V
Voltage Rating - DC
1200V (1.2kV)
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.7 mOhms
3.2 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Chassis Mount
Through Hole
Size / Dimension
Rectangular Box
Radial
Height - Seated (Max)
1.673" L x 1.102" W (42.50mm x 28.00mm)
1.260" L x 0.866" W (32.00mm x 22.00mm)
Termination
1.457" (37.00mm)
1.457" (37.00mm)
Lead Spacing
-
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-