Voltage Rating - AC
630V
630V
Voltage Rating - DC
1200V (1.2kV)
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.7 mOhms
2.7 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Package / Case
Chassis Mount
Chassis Mount
Size / Dimension
Rectangular Box
Rectangular Box
Height - Seated (Max)
1.673" L x 1.319" W (42.50mm x 33.50mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
1.398" (35.50mm)
1.457" (37.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
-
-