105PMB122KBP1
105PMB122KBP1
Active
Description:  CAP FILM 1UF 10% 1.2KVDC CHAS MT
Manufacturer:  Illinois Capacitor
History Price: $11.95512
In Stock: 44800
105PMB122KBP1 vs 105PPA122KS
Series
PMB
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
630V
550V
Voltage Rating - DC
1200V (1.2kV)
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.7 mOhms
4.5 mOhms
Mounting Type
-40℃ ~ 85℃
-55℃ ~ 85℃
Package / Case
Chassis Mount
Through Hole
Size / Dimension
Rectangular Box
Axial
Height - Seated (Max)
1.673" L x 1.319" W (42.50mm x 33.50mm)
1.004" Dia x 2.323" L (25.50mm x 59.00mm)
Termination
1.398" (35.50mm)
-
Lead Spacing
-
PC Pins
Applications
-
-
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-