105PMB122KBP1
105PMB122KBP1
Active
Description:  CAP FILM 1UF 10% 1.2KVDC CHAS MT
Manufacturer:  Illinois Capacitor
History Price: $11.95512
In Stock: 44800
105PMB122KBP1 vs 105PSB202K2R
Series
PMB
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
630V
700V
Voltage Rating - DC
1200V (1.2kV)
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.7 mOhms
3.6 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Chassis Mount
Through Hole
Size / Dimension
Rectangular Box
Radial
Height - Seated (Max)
1.673" L x 1.319" W (42.50mm x 33.50mm)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Termination
1.398" (35.50mm)
1.969" (50.00mm)
Lead Spacing
-
PC Pins
Applications
-
2.067" (52.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-