105PMB122KTP1
105PMB122KTP1
Active
Description:  CAP FILM 1UF 10% 1.2KVDC SCREW
Manufacturer:  Illinois Capacitor
History Price: $8.84634
In Stock: 27600
105PMB122KTP1 vs 105PPB250K
Series
PMB
PPB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
630V
160V
Voltage Rating - DC
1200V (1.2kV)
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.7 mOhms
-
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 105℃
Package / Case
Chassis Mount
Through Hole
Size / Dimension
Rectangular Box
Radial
Height - Seated (Max)
1.673" L x 1.319" W (42.50mm x 33.50mm)
1.260" L x 0.433" W (32.00mm x 11.00mm)
Termination
1.429" (36.30mm)
0.787" (20.00mm)
Lead Spacing
Screw Terminals
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Commutation; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-