Voltage Rating - AC
630V
420V
Voltage Rating - DC
1200V (1.2kV)
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.7 mOhms
4.1 mOhms
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 85℃
Package / Case
Chassis Mount
Through Hole
Size / Dimension
Rectangular Box
Axial
Height - Seated (Max)
1.673" L x 1.319" W (42.50mm x 33.50mm)
0.827" Dia x 1.339" L (21.00mm x 34.00mm)
Termination
1.429" (36.30mm)
-
Lead Spacing
Screw Terminals
PC Pins
Ratings
DC Link, DC Filtering; High Pulse, DV/DT; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-