Voltage Rating - AC
450V
160V
Voltage Rating - DC
850V
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.7 mOhms
7.6 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Package / Case
Chassis Mount
Through Hole
Size / Dimension
Rectangular Box
Axial
Height - Seated (Max)
1.673" L x 0.965" W (42.50mm x 24.50mm)
0.433" Dia x 1.142" L (11.00mm x 29.00mm)
Termination
1.083" (27.50mm)
-
Lead Spacing
Screw Terminals
PC Pins
Applications
0.433" (11.00mm)
-
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
DC Link, DC Filtering; High Frequency, Switching
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL