105PMB850KSP2
105PMB850KSP2
Active
Description:  CAP FILM 1UF 10% 850VDC SCREW
Manufacturer:  Illinois Capacitor
History Price: $14.06
In Stock: 10400
105PMB850KSP2 vs 105PHC850K
Series
PMB
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
450V
500V
Voltage Rating - DC
850V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.7 mOhms
3.2 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Package / Case
Chassis Mount
Through Hole
Size / Dimension
Rectangular Box
Axial
Height - Seated (Max)
1.673" L x 0.965" W (42.50mm x 24.50mm)
1.024" Dia x 1.339" L (26.00mm x 34.00mm)
Termination
1.083" (27.50mm)
-
Lead Spacing
Screw Terminals
PC Pins
Applications
0.433" (11.00mm)
-
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL