Voltage Rating - AC
450V
700V
Voltage Rating - DC
850V
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.7 mOhms
3.6 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Chassis Mount
Through Hole
Size / Dimension
Rectangular Box
Radial
Height - Seated (Max)
1.673" L x 0.965" W (42.50mm x 24.50mm)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Termination
1.083" (27.50mm)
1.969" (50.00mm)
Lead Spacing
Screw Terminals
PC Pins
Applications
0.433" (11.00mm)
2.067" (52.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-