105PPA102K
105PPA102K
Active
Description:  CAP FILM 1UF 10% 1KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   105PPA102K Datasheet
History Price: Active
In Stock: 26800
105PPA102K vs 105PPS700KD17
Series
PPA
PPS
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
525V
420V
Voltage Rating - DC
1000V (1kV)
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.2 mOhms
4.8 mOhms
Mounting Type
-55℃ ~ 85℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
1.102" Dia x 1.811" L (28.00mm x 46.00mm)
0.689" Dia x 1.811" L (17.50mm x 46.00mm)
Termination
-
-
Lead Spacing
PC Pins
PC Pins
Applications
-
-
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-