Voltage Rating - AC
550V
450V
Voltage Rating - DC
1200V (1.2kV)
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.5 mOhms
2.7 mOhms
Mounting Type
-55℃ ~ 85℃
-40℃ ~ 85℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
Axial
Rectangular Box
Height - Seated (Max)
1.004" Dia x 2.323" L (25.50mm x 59.00mm)
1.673" L x 0.965" W (42.50mm x 24.50mm)
Termination
-
1.083" (27.50mm)
Lead Spacing
PC Pins
Screw Terminals
Applications
-
0.433" (11.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
-
-