Voltage Rating - AC
550V
250V
Voltage Rating - DC
1200V (1.2kV)
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.5 mOhms
-
Mounting Type
-55℃ ~ 85℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
1.004" Dia x 2.323" L (25.50mm x 59.00mm)
1.260" L x 0.709" W (32.00mm x 18.00mm)
Termination
-
1.299" (33.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-