105PPA152KS
105PPA152KS
Active
Description:  CAP FILM 1UF 10% 1.5KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   105PPA152KS Datasheet
History Price: Active
In Stock: 26000
105PPA152KS vs 105PHC400KG
Series
PPA
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
600V
250V
Voltage Rating - DC
1500V (1.5kV)
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.2 mOhms
5.8 mOhms
Mounting Type
-55℃ ~ 85℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
1.201" Dia x 2.323" L (30.50mm x 59.00mm)
0.591" Dia x 1.142" L (15.00mm x 29.00mm)
Termination
-
-
Lead Spacing
PC Pins
PC Pins
Applications
-
-
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL