Voltage Rating - AC
420V
630V
Voltage Rating - DC
700V
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.2 mOhms
2.7 mOhms
Mounting Type
-55℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
Axial
Rectangular Box
Height - Seated (Max)
1.024" Dia x 1.339" L (26.00mm x 34.00mm)
1.673" L x 1.319" W (42.50mm x 33.50mm)
Termination
-
1.429" (36.30mm)
Lead Spacing
PC Pins
Screw Terminals
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
DC Link, DC Filtering; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-