105PPA700KD26
105PPA700KD26
Active
Description:  CAP FILM 1UF 10% 700VDC AXIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 8800
105PPA700KD26 vs 105PPA122KS
Series
PPA
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
420V
550V
Voltage Rating - DC
700V
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.2 mOhms
4.5 mOhms
Mounting Type
-55℃ ~ 85℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
1.024" Dia x 1.339" L (26.00mm x 34.00mm)
1.004" Dia x 2.323" L (25.50mm x 59.00mm)
Termination
-
-
Lead Spacing
PC Pins
PC Pins
Applications
-
-
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-