105PPB102K
105PPB102K
Active
Description:  CAP FILM 1UF 10% 1KVDC RADIAL
Manufacturer:  Illinois Capacitor
Datasheet:   105PPB102K Datasheet
History Price: $10.65
In Stock: 25200
105PPB102K vs 105PSB122K4J
Series
PPB
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
600V
630V
Voltage Rating - DC
1000V (1kV)
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
2.8 mOhms
Mounting Type
-55℃ ~ 105℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial - 4 Leads
Height - Seated (Max)
1.673" L x 1.102" W (42.50mm x 28.00mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
1.457" (37.00mm)
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
1.476" (37.50mm)
Ratings
Commutation; High Pulse, DV/DT; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-