105PPB250K
105PPB250K
Active
Description:  CAP FILM 1UF 10% 250VDC RADIAL
Manufacturer:  Illinois Capacitor
Datasheet:   105PPB250K Datasheet
History Price: Active
In Stock: 41600
105PPB250K vs 105PMB122KSP1
Series
PPB
PMB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
630V
Voltage Rating - DC
250V
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
2.7 mOhms
Mounting Type
-55℃ ~ 105℃
-40℃ ~ 85℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
Radial
Rectangular Box
Height - Seated (Max)
1.260" L x 0.433" W (32.00mm x 11.00mm)
1.673" L x 1.319" W (42.50mm x 33.50mm)
Termination
0.787" (20.00mm)
1.398" (35.50mm)
Lead Spacing
PC Pins
-
Applications
1.083" (27.50mm)
-
Ratings
Commutation; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-