105PPB250K
105PPB250K
Active
Description:  CAP FILM 1UF 10% 250VDC RADIAL
Manufacturer:  Illinois Capacitor
Datasheet:   105PPB250K Datasheet
History Price: Active
In Stock: 41600
105PPB250K vs 105PPS700KD17
Series
PPB
PPS
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
420V
Voltage Rating - DC
250V
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
4.8 mOhms
Mounting Type
-55℃ ~ 105℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.260" L x 0.433" W (32.00mm x 11.00mm)
0.689" Dia x 1.811" L (17.50mm x 46.00mm)
Termination
0.787" (20.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
-
Ratings
Commutation; High Pulse, DV/DT; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-