105PPB250K
105PPB250K
Active
Description:  CAP FILM 1UF 10% 250VDC RADIAL
Manufacturer:  Illinois Capacitor
Datasheet:   105PPB250K Datasheet
History Price: Active
In Stock: 41600
105PPB250K vs 105PSB202K6R
Series
PPB
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
700V
Voltage Rating - DC
250V
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
2.9 mOhms
Mounting Type
-55℃ ~ 105℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial - 6 Leads
Height - Seated (Max)
1.260" L x 0.433" W (32.00mm x 11.00mm)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Termination
0.787" (20.00mm)
1.969" (50.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
2.067" (52.50mm)
Ratings
Commutation; High Pulse, DV/DT; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-