105PPB630K
105PPB630K
Active
Description:  CAP FILM 1UF 10% 630VDC RADIAL
Manufacturer:  Illinois Capacitor
Datasheet:   105PPB630K Datasheet
History Price: $7.83
In Stock: 24400
105PPB630K vs 105PSB700K2H
Series
PPB
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
400V
420V
Voltage Rating - DC
630V
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
3.2 mOhms
Mounting Type
-55℃ ~ 105℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.673" L x 0.866" W (42.50mm x 22.00mm)
1.260" L x 0.866" W (32.00mm x 22.00mm)
Termination
1.181" (30.00mm)
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
1.083" (27.50mm)
Ratings
Commutation; High Pulse, DV/DT; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-