Voltage Rating - AC
420V
330V
Voltage Rating - DC
700V
600V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.1 mOhms
6.1 mOhms
Mounting Type
-55℃ ~ 85℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
0.827" Dia x 1.339" L (21.00mm x 34.00mm)
0.689" Dia x 1.339" L (17.50mm x 34.00mm)
Lead Spacing
PC Pins
PC Pins
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL