Voltage Rating - AC
420V
220V
Voltage Rating - DC
700V
330V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.8 mOhms
6.9 mOhms
Mounting Type
-55℃ ~ 85℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
0.689" Dia x 1.811" L (17.50mm x 46.00mm)
0.492" Dia x 1.142" L (12.50mm x 29.00mm)
Lead Spacing
PC Pins
PC Pins
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL