105PSB102K2J
105PSB102K2J
Active
Description:  CAP FILM 1UF 10% 1KVDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 23600
105PSB102K2J vs 105PHC250K
Series
PSB
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
575V
160V
Voltage Rating - DC
1000V (1kV)
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.6 mOhms
7.6 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.673" L x 1.102" W (42.50mm x 28.00mm)
0.433" Dia x 1.142" L (11.00mm x 29.00mm)
Termination
1.457" (37.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
-
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL