105PSB122K4J
105PSB122K4J
Active
Description:  CAP FILM 1UF 10% 1.2KVDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 22800
105PSB122K4J vs 105PPA202K
Series
PSB
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
630V
630V
Voltage Rating - DC
1200V (1.2kV)
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.8 mOhms
3.3 mOhms
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial - 4 Leads
Axial
Height - Seated (Max)
1.673" L x 1.102" W (42.50mm x 28.00mm)
1.535" Dia x 2.165" L (39.00mm x 55.00mm)
Termination
1.457" (37.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
-
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-