105PSB700K2H
105PSB700K2H
Active
Description:  CAP FILM 1UF 10% 700VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 21200
105PSB700K2H vs 105PMB202KS
Series
PSB
PMB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
420V
700V
Voltage Rating - DC
700V
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.2 mOhms
2.8 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 85℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
Radial
Rectangular Box
Height - Seated (Max)
1.260" L x 0.866" W (32.00mm x 22.00mm)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Termination
1.457" (37.00mm)
1.969" (50.00mm)
Lead Spacing
PC Pins
-
Applications
1.083" (27.50mm)
-
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-