105PSB700K2J
105PSB700K2J
Active
Description:  CAP FILM 1UF 10% 700VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 37600
105PSB700K2J vs 105PPA122KS
Series
PSB
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
420V
550V
Voltage Rating - DC
700V
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4 mOhms
4.5 mOhms
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.673" L x 0.669" W (42.50mm x 17.00mm)
1.004" Dia x 2.323" L (25.50mm x 59.00mm)
Termination
1.102" (28.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
-
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-