Voltage Rating - AC
700V
250V
Voltage Rating - DC
-
500V
Dielectric Material
Polypropylene (PP)
Polypropylene (PP), Metallized
Operating Temperature
0.6 mOhms
-
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Chassis Mount
Through Hole
Size / Dimension
Axial, Can - Screw Terminals
Radial
Height - Seated (Max)
3.740" Dia (95.00mm)
1.673" L x 0.866" W (42.50mm x 22.00mm)
Termination
2.819" (71.60mm)
1.181" (30.00mm)
Lead Spacing
Threaded, Female
PC Pins
Applications
-
1.476" (37.50mm)
Ratings
Conduction Cooled; High Pulse, DV/DT
Motor Run
ESR (Equivalent Series Resistance)
-
-