106K050CS4-FA
106K050CS4-FA
Active
Description:  CAP FILM 10UF 10% 50VDC 10DIP
History Price: $50.12
In Stock: 2400
106K050CS4-FA vs 106K050CS4G
Series
Capstick? CS
Capstick? CS
Packaging
Tube
Tube
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
-
Voltage Rating - DC
50V
50V
Dielectric Material
Polymer, Metallized
Polymer, Metallized
Operating Temperature
3 mOhms
3 mOhms
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 125℃
Package / Case
Through Hole
Surface Mount
Size / Dimension
10-DIP
10-SMD, Gull Wing
Height - Seated (Max)
0.618" L x 0.500" W (15.70mm x 12.70mm)
0.618" L x 0.500" W (15.70mm x 12.70mm)
Termination
0.319" (8.10mm)
0.319" (8.10mm)
Lead Spacing
PC Pins
Gull Wing
Applications
0.394" (10.00mm)
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, Low ESL